Albér Battery Monitoring & Diagnostic System MPM-100

Description
MPM-100 is an all-in-one battery monitoring solution for smaller battery systems up to 150VDC. It can be configured for all battery configurations that are based on single cells of 1V up to 12V multicell modules. The Alber MPM-100 configurable battery diagnostic system identifies conditions requiring further investigation, such as cell voltage, overall string voltage, current, temperature, and internal resistance. Automatic periodic tests verify the integrity of the battery being monitored, and an alarm is given for any out-of-tolerance condition. Proactive testing includes internal ohmic resistance for the complete module at user-programmed intervals. By tracking internal resistance, the system can predict and report weak cells prior to complete failure. A time-to-go estimate algorithm, which uses discharge parameters and internal resistance readings, assists in determining remaining battery life.
Datasheet
Description
MPM-100 is an all-in-one battery monitoring solution for smaller battery systems up to 150VDC. It can be configured for all battery configurations that are based on single cells of 1V up to 12V multicell modules. The Alber MPM-100 configurable battery diagnostic system identifies conditions requiring further investigation, such as cell voltage, overall string voltage, current, temperature, and internal resistance. Automatic periodic tests verify the integrity of the battery being monitored, and an alarm is given for any out-of-tolerance condition. Proactive testing includes internal ohmic resistance for the complete module at user-programmed intervals. By tracking internal resistance, the system can predict and report weak cells prior to complete failure. A time-to-go estimate algorithm, which uses discharge parameters and internal resistance readings, assists in determining remaining battery life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Monitoring & Diagnostic System - MPM-100 - Albér
Pompano Beach, FL, USA
Battery Monitoring & Diagnostic System
MPM-100
Battery Monitoring & Diagnostic System MPM-100
MPM-100 is an all-in-one battery monitoring solution for smaller battery systems up to 150VDC. It can be configured for all battery configurations that are based on single cells of 1V up to 12V multicell modules. The Alber MPM-100 configurable battery diagnostic system identifies conditions requiring further investigation, such as cell voltage, overall string voltage, current, temperature, and internal resistance. Automatic periodic tests verify the integrity of the battery being monitored, and an alarm is given for any out-of-tolerance condition. Proactive testing includes internal ohmic resistance for the complete module at user-programmed intervals. By tracking internal resistance, the system can predict and report weak cells prior to complete failure. A time-to-go estimate algorithm, which uses discharge parameters and internal resistance readings, assists in determining remaining battery life.

MPM-100 is an all-in-one battery monitoring solution for smaller battery systems up to 150VDC. It can be configured for all battery configurations that are based on single cells of 1V up to 12V multicell modules.

The Alber MPM-100 configurable battery diagnostic system identifies conditions requiring further investigation, such as cell voltage, overall string voltage, current, temperature, and internal resistance. Automatic periodic tests verify the integrity of the battery being monitored, and an alarm is given for any out-of-tolerance condition.

Proactive testing includes internal ohmic resistance for the complete module at user-programmed intervals. By tracking internal resistance, the system can predict and report weak cells prior to complete failure. A time-to-go estimate algorithm, which uses discharge parameters and internal resistance readings, assists in determining remaining battery life.

Supplier's Site Datasheet

Technical Specifications

  Albér
Product Category Battery Monitors and Testers
Product Number MPM-100
Product Name Battery Monitoring & Diagnostic System
Form Factor CabinetRack
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-MB39A134PFT-G-BND-ERE1TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details