Albér Battery Monitoring & Diagnostic System BDS-40

Description
The BDS-40, especially designed and optimized to monitor UPS batteries in cabinets, continuously monitors all critical battery parameters, automatically performs periodic resistance tests to verify the operating integrity of the connected battery, and greatly improves the reliability of your DC power system. Easy to Install Designed and optimized for UPS battery cabinets, the BDS-40 is the perfect choice. With the monitor mounted on top of the cabinet and custom cables with each connection point identified to battery, installation is quick and easy. Easy to Configure Each BDS-40 unit monitors all batteries in one cabinet. Two different units are available. The Base Unit is the central point where power and communication connections are made. Each additional battery cabinet in the system then uses a Plus Unit, which transfers data to the Base Unit for alarm and data storage. Each Base Unit can manage up to five Plus Units, for a total of six battery cabinets. Choose an internal network card and/or a dial-up modem as standard. Easy to Use Albér’s BDS-40 makes hard-to-interpret data easily understandable. Programmed thresholds flag problem batteries by making bar graphs turn red, triggering alarms and distributing alerts via email as soon as abnormal conditions are detected. The report has built-in decision support that analyzes data and provides suggestions for the best cause of action. Early Warning for Battery Problems The BDS-40 uses a patented internal DC resistance test method that bypasses the limitations of AC based impedance testing. Like an ultrasound for a battery, Albér technology lets you "look inside" and assess the battery’s true state of health. It tests the condition of each module by performing a proactive resistance test - the most reliable indicator of battery performance. Because it's important to detect deterioration at an early stage to prevent catastrophic failures when dealing with 12 volt sealed batteries, measurement technology is the most important consideration when selecting a monitor. Other battery monitors’ internal ohmic readings become inconsistent as the UPS load varies because of variations in AC ripple on the battery. The Albér DC resistance test method is not affected by ripple and thus provides data that is repeatable and reflects the true condition of the battery. Optimizing Useful Battery Life Sealed batteries are also sensitive to temperature and float voltage settings, and battery life can be extended by optimizing these. The BDS-40 monitors these conditions and continuously provides you with information that allows for considerable cost savings by optimizing useful battery life. Instead of waiting for an inevitable failure or replacing batteries prematurely, you can continue to use your battery longer and with confidence by knowing its true condition.
Datasheet
Description
The BDS-40, especially designed and optimized to monitor UPS batteries in cabinets, continuously monitors all critical battery parameters, automatically performs periodic resistance tests to verify the operating integrity of the connected battery, and greatly improves the reliability of your DC power system. Easy to Install Designed and optimized for UPS battery cabinets, the BDS-40 is the perfect choice. With the monitor mounted on top of the cabinet and custom cables with each connection point identified to battery, installation is quick and easy. Easy to Configure Each BDS-40 unit monitors all batteries in one cabinet. Two different units are available. The Base Unit is the central point where power and communication connections are made. Each additional battery cabinet in the system then uses a Plus Unit, which transfers data to the Base Unit for alarm and data storage. Each Base Unit can manage up to five Plus Units, for a total of six battery cabinets. Choose an internal network card and/or a dial-up modem as standard. Easy to Use Albér’s BDS-40 makes hard-to-interpret data easily understandable. Programmed thresholds flag problem batteries by making bar graphs turn red, triggering alarms and distributing alerts via email as soon as abnormal conditions are detected. The report has built-in decision support that analyzes data and provides suggestions for the best cause of action. Early Warning for Battery Problems The BDS-40 uses a patented internal DC resistance test method that bypasses the limitations of AC based impedance testing. Like an ultrasound for a battery, Albér technology lets you "look inside" and assess the battery’s true state of health. It tests the condition of each module by performing a proactive resistance test - the most reliable indicator of battery performance. Because it's important to detect deterioration at an early stage to prevent catastrophic failures when dealing with 12 volt sealed batteries, measurement technology is the most important consideration when selecting a monitor. Other battery monitors’ internal ohmic readings become inconsistent as the UPS load varies because of variations in AC ripple on the battery. The Albér DC resistance test method is not affected by ripple and thus provides data that is repeatable and reflects the true condition of the battery. Optimizing Useful Battery Life Sealed batteries are also sensitive to temperature and float voltage settings, and battery life can be extended by optimizing these. The BDS-40 monitors these conditions and continuously provides you with information that allows for considerable cost savings by optimizing useful battery life. Instead of waiting for an inevitable failure or replacing batteries prematurely, you can continue to use your battery longer and with confidence by knowing its true condition.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Monitoring & Diagnostic System - BDS-40 - Albér
Pompano Beach, FL, USA
Battery Monitoring & Diagnostic System
BDS-40
Battery Monitoring & Diagnostic System BDS-40
The BDS-40, especially designed and optimized to monitor UPS batteries in cabinets, continuously monitors all critical battery parameters, automatically performs periodic resistance tests to verify the operating integrity of the connected battery, and greatly improves the reliability of your DC power system. Easy to Install Designed and optimized for UPS battery cabinets, the BDS-40 is the perfect choice. With the monitor mounted on top of the cabinet and custom cables with each connection point identified to battery, installation is quick and easy. Easy to Configure Each BDS-40 unit monitors all batteries in one cabinet. Two different units are available. The Base Unit is the central point where power and communication connections are made. Each additional battery cabinet in the system then uses a Plus Unit, which transfers data to the Base Unit for alarm and data storage. Each Base Unit can manage up to five Plus Units, for a total of six battery cabinets. Choose an internal network card and/or a dial-up modem as standard. Easy to Use Albér’s BDS-40 makes hard-to-interpret data easily understandable. Programmed thresholds flag problem batteries by making bar graphs turn red, triggering alarms and distributing alerts via email as soon as abnormal conditions are detected. The report has built-in decision support that analyzes data and provides suggestions for the best cause of action. Early Warning for Battery Problems The BDS-40 uses a patented internal DC resistance test method that bypasses the limitations of AC based impedance testing. Like an ultrasound for a battery, Albér technology lets you "look inside" and assess the battery’s true state of health. It tests the condition of each module by performing a proactive resistance test - the most reliable indicator of battery performance. Because it's important to detect deterioration at an early stage to prevent catastrophic failures when dealing with 12 volt sealed batteries, measurement technology is the most important consideration when selecting a monitor. Other battery monitors’ internal ohmic readings become inconsistent as the UPS load varies because of variations in AC ripple on the battery. The Albér DC resistance test method is not affected by ripple and thus provides data that is repeatable and reflects the true condition of the battery. Optimizing Useful Battery Life Sealed batteries are also sensitive to temperature and float voltage settings, and battery life can be extended by optimizing these. The BDS-40 monitors these conditions and continuously provides you with information that allows for considerable cost savings by optimizing useful battery life. Instead of waiting for an inevitable failure or replacing batteries prematurely, you can continue to use your battery longer and with confidence by knowing its true condition.

The BDS-40, especially designed and optimized to monitor UPS batteries in cabinets, continuously monitors all critical battery parameters, automatically performs periodic resistance tests to verify the operating integrity of the connected battery, and greatly improves the reliability of your DC power system.

Easy to Install
Designed and optimized for UPS battery cabinets, the BDS-40 is the perfect choice. With the monitor mounted on top of the cabinet and custom cables with each connection point identified to battery, installation is quick and easy.

Easy to Configure
Each BDS-40 unit monitors all batteries in one cabinet. Two different units are available. The Base Unit is the central point where power and communication connections are made. Each additional battery cabinet in the system then uses a Plus Unit, which transfers data to the Base Unit for alarm and data storage. Each Base Unit can manage up to five Plus Units, for a total of six battery cabinets. Choose an internal network card and/or a dial-up modem as standard.

Easy to Use
Albér’s BDS-40 makes hard-to-interpret data easily understandable. Programmed thresholds flag problem batteries by making bar graphs turn red, triggering alarms and distributing alerts via email as soon as abnormal conditions are detected. The report has built-in decision support that analyzes data and provides suggestions for the best cause of action.

Early Warning for Battery Problems
The BDS-40 uses a patented internal DC resistance test method that bypasses the limitations of AC based impedance testing. Like an ultrasound for a battery, Albér technology lets you "look inside" and assess the battery’s true state of health. It tests the condition of each module by performing a proactive resistance test - the most reliable indicator of battery performance. Because it's important to detect deterioration at an early stage to prevent catastrophic failures when dealing with 12 volt sealed batteries, measurement technology is the most important consideration when selecting a monitor. Other battery monitors’ internal ohmic readings become inconsistent as the UPS load varies because of variations in AC ripple on the battery. The Albér DC resistance test method is not affected by ripple and thus provides data that is repeatable and reflects the true condition of the battery.

Optimizing Useful Battery Life
Sealed batteries are also sensitive to temperature and float voltage settings, and battery life can be extended by optimizing these. The BDS-40 monitors these conditions and continuously provides you with information that allows for considerable cost savings by optimizing useful battery life. Instead of waiting for an inevitable failure or replacing batteries prematurely, you can continue to use your battery longer and with confidence by knowing its true condition.

Supplier's Site Datasheet

Technical Specifications

  Albér
Product Category Battery Monitors and Testers
Product Number BDS-40
Product Name Battery Monitoring & Diagnostic System
Form Factor CabinetRack
Test Capability Resistance
Features Alarm or Alarm Relay; Test Software or Test Program Generator
Input Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9009DQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details