Smith & Loveless, Inc. Datasheets for Bar Screens
Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging.
Bar Screens: Learn more
| Product Name | Notes |
|---|---|
| Catenary multiple rake arm screen technology offers proven performance for small to large flow applications with large, bulky material. What separates the S&L SCHLOSS™ Mark CT™ Catenary Bar... | |
| Designed for small and large-sized wastewater treatment facilities, distinctive S&L SCHLOSS™ Mark IX™ coarse bar screens deliver remarkably reliable screening performance with minimal maintenance. These front-cleaned, front-returned reacher... | |
| Designed for small to very large plants the SCHLOSS™ Mark VIII-A™ Bar Screens are particularly well suited where larger materials may be present such as hospitals, prisons and... | |
| Designed for smaller in-channel flows, the S&L SCHLOSS™ Mark XV-A™ cost-effectively achieves superior fine screening. Its robust design combines an inclined, stationary screen basket with a conveying screw... | |
| Reduce solids, scum and waste disposal costs with the S&L SCHLOSS™ Mark XV-C™ Fine Screw Screen system. Designed for larger in-channel flows, the Mark XV-C™ cost-effectively achieves... | |
| Single or dual rake arm selection, precision pin rack assembly design, and customized system options make the S&L SCHLOSS™ Mark CI™ Pin Rack Screen the cost-effective choice for... | |
| Smith & Loveless takes its prominence in water and wastewater products even further with the OBEX™ Spiral Fine Screen system, complete with PLC controls and a color HMI screen. |