Smith & Loveless, Inc. Datasheets for Process Centrifuges
Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid particles from a liquid solution.
Process Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| High removal efficiencies originate from the PISTA® Grit Chamber’s unparalleled hydraulic design, including its flat chamber floor, patented and low-energy axial-flow propeller. The combination creates a true vortex that... | |
| The PISTA® 360™ Grit Chamber is equipped with the V-FORCE BAFFLE™, which is an integral flow control baffle for both the inlet and outlet of the main... | |
| The PISTA® VIO™ Grit Removal System provides unprecedented application flexibility and superior grit removal efficiencies with a design that allows for full variability of the inlet and outlet... | |
| With more than 2,500 PISTA® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270® Baffle System... |