The OBEX,Ñ¢ Spiral Fine Screen from Smith & Loveless, Inc. is designed for efficient removal of trash and debris in wastewater treatment processes. It features a robust construction using stainless steel (304 or 316) and operates at low rotational speeds, ensuring easy maintenance and a high capture rate of small solids. The system can handle capacities of up to 7 million gallons per day (MGD) with screen openings ranging from 0.0098 inches (0.25 mm) to 0.394 inches (10 mm), utilizing wedge wire for smaller openings and perforated plate for larger ones. The OBEX,Ñ¢ can be mounted in an inlet channel or on a solid surface with a self-contained tank. It includes options such as a compactor for volume reduction of screenings, a discharge chute, a bagger system for easy disposal, and a spray wash system for maintenance. This product is suitable for various applications, including wastewater treatment systems, pump stations, and food processing facilities, making it a versatile choice for engineers looking to enhance their treatment processes.
Smith & Loveless takes its prominence in water and wastewater products even further with the OBEX™ Spiral Fine Screen system, complete with PLC controls and a color HMI screen. The OBEX™ Spiral Fine Screen system is a high-performance system which protects equipment and enhances plant operations by removing trash items and debris from treatment processes.
Small solids are captured by the front of the screen. Brushes then clean the front of the screen and allow the solids to be carried up the trough to discharge out the top for final disposal.
Because screen opening requirements vary greatly depending upon the application, Smith & Loveless offers a wide size range of screen opening diameters from .25 mm to 10 mm. Smith & Loveless uses wedge wire material for openings sized .25 mm to 3 mm and perforated plate for openings sized 3 mm to 10 mm.
The OBEX™ Spiral Fine Screen can be mounted in an inlet channel or comes equipped with a self-contained tank mounting to a solid surface.
| Smith & Loveless, Inc. | |
|---|---|
| Product Category | Bar Screens |
| Product Number | OBEX |
| Product Name | Spiral Fine Screen |