Smith & Loveless, Inc. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| Fully tested in the field, the key development of DI-SEP® SX-DAF centers on the inclusion of robust dissolved air flotation incorporated into the filtration process. The addition of this step... | |
| High removal efficiencies originate from the PISTA® Grit Chamber’s unparalleled hydraulic design, including its flat chamber floor, patented and low-energy axial-flow propeller. The combination creates a true vortex that... | |
| Hydraulically efficient, the Kraus-Fall Peripheral Feed Clarifier design utilizes more of the clarifier volume than standard clarifier designs. Higher efficiency even at overflow rates in excess of 1,200 gpd/sq. ft. | |
| Smith & Loveless offers a comprehensive range of circular and rectangular clarifier mechanisms. True to the spirit of our organization, our cost-effective designs deliver both innovative and conventional approaches. Our... | |
| The PISTA® 360™ Grit Chamber is equipped with the V-FORCE BAFFLE™, which is an integral flow control baffle for both the inlet and outlet of the main... | |
| The PISTA® VIO™ Grit Removal System provides unprecedented application flexibility and superior grit removal efficiencies with a design that allows for full variability of the inlet and outlet... | |
| The Smith & Loveless CLAR-I-VATOR® is a high rate, solids contact clarifier used for economical and efficient chemical precipitation in water and wastewater treatment applications. It combines flash-mixing, flocculation,... | |
| With more than 2,500 PISTA® Grit Chamber installations worldwide, Smith & Loveless continues to advance the science of grit removal with the patent pending OPTIFLOW 270® Baffle System... |