QMI Services Datasheets for Dimensional and Profile Scanners

Dimensional and profile scanners gather two-dimensional (2D) or three-dimensional (3D) information about an object.
Dimensional and Profile Scanners: Learn more

Product Name Notes
A hi-speed, fully integrated in-motion cubing and weighing system. CubiScan 200-TS The CubiScan® 200-TS is an integrated in-motion dimensioning and weighing system. This dual functionality, in one concise footprint, gives...
A new generation “above-the-belt” in-motion dimensioning system. CubiScan 210-SS The CubiScan® 210-SS is a new generation “above-the-belt” in-motion dimensioning system which can quickly be installed above existing flat (powered) conveyor...
A new generation, high-speed “above-the-belt” in-motion dimensioning system for measuring irregular shaped items. CubiScan 210-DS The CubiScan® 210-DS is a new generation “above-the-belt” in-motion dimensioning system for measuring irregular shaped...
Cubing systems are used to automatically capture dimensions of boxes, bags, packages, and even irregular or non-cuboidal shapes. This process is particularly important for carrier compliance and legal for trade...
CubiScan 125 The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed...
Distribution/Manifes ting With a new twist on static dimensioning, the CubiScan 110 provides you with a flexible and ergonomic layout for maximum throughput and productivity. Working with its length and...
Distribution The CubiScan 100, an integrated cubing and weighing system, gives you total control in any distribution center or warehouse application. Imagine the benefits of collecting your package information (weight...
Features The CubiScan 1200-AKL is a large-scale static dimension scanning device that can work in conjunction with a heavy-capacity floor scale (or in a stand-alone position when weight is not...
Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of...