QMI Services Integrated Cubing and Weighing System CubiScan® 150

Description
Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g). The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system. Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.
Description
Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g). The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system. Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.

Suppliers

Company
Product
Description
Supplier Links
Integrated Cubing and Weighing System - CubiScan® 150 - QMI Services
Farmington, UT, USA
Integrated Cubing and Weighing System
CubiScan® 150
Integrated Cubing and Weighing System CubiScan® 150
Features The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g). The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system. Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.

Features

The CubiScan 150 is robust, with a maximum measurement range of 39 x 40 x 48 inches (100 x 100 x 120 cm) and a net weight capacity of 150 lbs (70 Kg). Yet it is precise, with a measurement resolution of 0.1 inches (0.2 cm) and weight resolution of 0.05 lbs (20 g).

The CubiScan 150 is mounted on locking casters, so it can be operated in a fixed position or quickly moved and redeployed when necessary. Each unit has a USB port, two active serial communication ports, one serial printer port, and an Ethernet port allowing for network connection and data transfer. With an optional PC-based interface (called Qbit™), the CubiScan 150 is capable of buffering thousands of data records, can interface to barcode scanning equipment, label printing devices, and can communicate directly (in batch or real-time mode) with your manifesting or warehouse management system.

Discover how the CubiScan 150 can help eliminate costly charge-backs and make a difference in the most important aspect of your business: the bottom line.

Supplier's Site

Technical Specifications

  QMI Services
Product Category Dimensional and Profile Scanners
Product Number CubiScan® 150
Product Name Integrated Cubing and Weighing System
Unlock Full Specs
to access all available technical data

Similar Products

Portable 3D scanners: HandySCAN3D - MAX Series - FARO CREAFORM
Specs
Machine Type 3-D Scanning / Profiling
Application Dimensional Measurement; Profile Measurement
Control Manual
View Details
3D Scanner Solution - Absolute Arm - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Machine Type 3-D Scanning / Profiling
Control Manual
Mounting Options Benchtop
View Details
Z-Trak 2 - S2K - Teledyne DALSA
Teledyne DALSA
Specs
Machine Type 3-D Scanning / Profiling
Application Profile Measurement
Control PC
View Details
2D/3D laser scanner (4600 points/profile) - RF631 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Machine Type 2-D Scanning / Profiling; 3-D Scanning / Profiling
Application Dimensional Measurement; Profile Measurement
Probe / Head Laser Triangulation
View Details