QMI Services Pallet Dimensioning System CubiScan® 1200-AKL

Description
Features The CubiScan 1200-AKL is a large-scale static dimension scanning device that can work in conjunction with a heavy-capacity floor scale (or in a stand-alone position when weight is not required). Its overhead-mounted sensor configuration provides a comprehensive view of the freight measurement area while allowing access from any direction. In certain cases (depending on location and facility characteristics) it can be ceiling-mounted, providing unobstructed access for the user and protection against equipment damage. The powerful and accurate sensors measure freight in any orientation and of virtually any shape, color, or package material. The CubiScan 1200-AKL utilizes advanced Class 1 infrared laser sensing technology that is safe for operators and freight (in accordance with DIN EN 60825-1 usage regulations). Two laser scanners are fixed to parallel guides that pass over the freight (normally taking 8 seconds). The system scans a three-dimensional measurement area without special illumination or contact. In its standard configuration it is capable of measuring from 1 cubic foot to 8’2′ x 7’4′ x 8’6′ (2.5 x 2.24 x 2.6 meters). Measurement resolution is ± 1.0 inch (20 mm) on length and width, and ± 0.5 inches (10 mm) on height. Larger, customized versions of the system are available. With a panel-mounted PC controller, touchscreen monitor, and integrated data collection software, the CubiScan 1200-AKL can process multi-piece shipments (having parcels of the same or random sizes), initiate parcel tracking tasks, and prepare the collected dimensional and weight data to be transferred to the customer’s data processing system. An accessory high-resolution digital camera and a special software module can be integrated to allow for convenient and reliable documentation of freight damage. Finally, the system can be programmed to work with a wide variety of floor-scale and digital display units. Barcode label scanning and printing devices can also be used with the 1200-AKL to create a turnkey cubing, weighing, and tracking workstation. The CubiScan 1200-AKL is an OIML approved legal-for-trade device.
Description
Features The CubiScan 1200-AKL is a large-scale static dimension scanning device that can work in conjunction with a heavy-capacity floor scale (or in a stand-alone position when weight is not required). Its overhead-mounted sensor configuration provides a comprehensive view of the freight measurement area while allowing access from any direction. In certain cases (depending on location and facility characteristics) it can be ceiling-mounted, providing unobstructed access for the user and protection against equipment damage. The powerful and accurate sensors measure freight in any orientation and of virtually any shape, color, or package material. The CubiScan 1200-AKL utilizes advanced Class 1 infrared laser sensing technology that is safe for operators and freight (in accordance with DIN EN 60825-1 usage regulations). Two laser scanners are fixed to parallel guides that pass over the freight (normally taking 8 seconds). The system scans a three-dimensional measurement area without special illumination or contact. In its standard configuration it is capable of measuring from 1 cubic foot to 8’2′ x 7’4′ x 8’6′ (2.5 x 2.24 x 2.6 meters). Measurement resolution is ± 1.0 inch (20 mm) on length and width, and ± 0.5 inches (10 mm) on height. Larger, customized versions of the system are available. With a panel-mounted PC controller, touchscreen monitor, and integrated data collection software, the CubiScan 1200-AKL can process multi-piece shipments (having parcels of the same or random sizes), initiate parcel tracking tasks, and prepare the collected dimensional and weight data to be transferred to the customer’s data processing system. An accessory high-resolution digital camera and a special software module can be integrated to allow for convenient and reliable documentation of freight damage. Finally, the system can be programmed to work with a wide variety of floor-scale and digital display units. Barcode label scanning and printing devices can also be used with the 1200-AKL to create a turnkey cubing, weighing, and tracking workstation. The CubiScan 1200-AKL is an OIML approved legal-for-trade device.

Suppliers

Company
Product
Description
Supplier Links
Pallet Dimensioning System - CubiScan® 1200-AKL - QMI Services
Farmington, UT, USA
Pallet Dimensioning System
CubiScan® 1200-AKL
Pallet Dimensioning System CubiScan® 1200-AKL
Features The CubiScan 1200-AKL is a large-scale static dimension scanning device that can work in conjunction with a heavy-capacity floor scale (or in a stand-alone position when weight is not required). Its overhead-mounted sensor configuration provides a comprehensive view of the freight measurement area while allowing access from any direction. In certain cases (depending on location and facility characteristics) it can be ceiling-mounted, providing unobstructed access for the user and protection against equipment damage. The powerful and accurate sensors measure freight in any orientation and of virtually any shape, color, or package material. The CubiScan 1200-AKL utilizes advanced Class 1 infrared laser sensing technology that is safe for operators and freight (in accordance with DIN EN 60825-1 usage regulations). Two laser scanners are fixed to parallel guides that pass over the freight (normally taking 8 seconds). The system scans a three-dimensional measurement area without special illumination or contact. In its standard configuration it is capable of measuring from 1 cubic foot to 8’2′ x 7’4′ x 8’6′ (2.5 x 2.24 x 2.6 meters). Measurement resolution is ± 1.0 inch (20 mm) on length and width, and ± 0.5 inches (10 mm) on height. Larger, customized versions of the system are available. With a panel-mounted PC controller, touchscreen monitor, and integrated data collection software, the CubiScan 1200-AKL can process multi-piece shipments (having parcels of the same or random sizes), initiate parcel tracking tasks, and prepare the collected dimensional and weight data to be transferred to the customer’s data processing system. An accessory high-resolution digital camera and a special software module can be integrated to allow for convenient and reliable documentation of freight damage. Finally, the system can be programmed to work with a wide variety of floor-scale and digital display units. Barcode label scanning and printing devices can also be used with the 1200-AKL to create a turnkey cubing, weighing, and tracking workstation. The CubiScan 1200-AKL is an OIML approved legal-for-trade device.

Features

The CubiScan 1200-AKL is a large-scale static dimension scanning device that can work in conjunction with a heavy-capacity floor scale (or in a stand-alone position when weight is not required). Its overhead-mounted sensor configuration provides a comprehensive view of the freight measurement area while allowing access from any direction. In certain cases (depending on location and facility characteristics) it can be ceiling-mounted, providing unobstructed access for the user and protection against equipment damage. The powerful and accurate sensors measure freight in any orientation and of virtually any shape, color, or package material.

The CubiScan 1200-AKL utilizes advanced Class 1 infrared laser sensing technology that is safe for operators and freight (in accordance with DIN EN 60825-1 usage regulations). Two laser scanners are fixed to parallel guides that pass over the freight (normally taking 8 seconds). The system scans a three-dimensional measurement area without special illumination or contact. In its standard configuration it is capable of measuring from 1 cubic foot to 8’2″ x 7’4″ x 8’6″ (2.5 x 2.24 x 2.6 meters). Measurement resolution is ± 1.0 inch (20 mm) on length and width, and ± 0.5 inches (10 mm) on height. Larger, customized versions of the system are available.

With a panel-mounted PC controller, touchscreen monitor, and integrated data collection software, the CubiScan 1200-AKL can process multi-piece shipments (having parcels of the same or random sizes), initiate parcel tracking tasks, and prepare the collected dimensional and weight data to be transferred to the customer’s data processing system. An accessory high-resolution digital camera and a special software module can be integrated to allow for convenient and reliable documentation of freight damage. Finally, the system can be programmed to work with a wide variety of floor-scale and digital display units. Barcode label scanning and printing devices can also be used with the 1200-AKL to create a turnkey cubing, weighing, and tracking workstation.

The CubiScan 1200-AKL is an OIML approved legal-for-trade device.

Supplier's Site

Technical Specifications

  QMI Services
Product Category Dimensional and Profile Scanners
Product Number CubiScan® 1200-AKL
Product Name Pallet Dimensioning System
Unlock Full Specs
to access all available technical data

Similar Products

Portable 3D scanners: HandySCAN3D - MAX Series - FARO CREAFORM
Specs
Machine Type 3-D Scanning / Profiling
Application Dimensional Measurement; Profile Measurement
Control Manual
View Details
3D Scanner Solution - Absolute Arm - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Machine Type 3-D Scanning / Profiling
Control Manual
Mounting Options Benchtop
View Details
3D Profile Sensors - Z-Trak LP2C 4K - Teledyne DALSA
Specs
Machine Type 3-D Scanning / Profiling
Application Profile Measurement
Control PC
View Details
Laser Debris Inspection System - RF096-Insp - RIFTEK EUROPE Sp. z.o.o.
Specs
Application Dimensional Measurement; Profile Measurement
Probe / Head Laser Triangulation
Temperature Range 14 to 140 F (-10 to 60 C)
View Details