QMI Services Integrated Static Cubing and Weighing System CubiScan® 125

Description
CubiScan 125 The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors. The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale. Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station. The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.
Description
CubiScan 125 The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors. The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale. Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station. The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Static Cubing and Weighing System - CubiScan® 125 - QMI Services
Farmington, UT, USA
Integrated Static Cubing and Weighing System
CubiScan® 125
Integrated Static Cubing and Weighing System CubiScan® 125
CubiScan 125 The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors. The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale. Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station. The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.

CubiScan 125

The CubiScan 125 is a small static cubing system that uses a combination of sensing technologies to measure and weigh irregular-shaped parts and components as well as boxed items. Small parts and non-cuboidal items are measured with great precision using infrared sensing technology, while larger boxed items are measured with ultrasonic sensors.

The CubiScan 125 is commonly used to improve storage-space planning, carton size selection, repacking, check-weighing and shipment manifesting in medical, pharmaceutical, apparel, hardware, and consumer goods distribution. It has an integrated control panel/display, and outputs to a user-supplied PC. Capacity for boxes/cases is 24 x 24 x 36 inches with a resolution of 0.1 inches; irregular items are at 18 x 18 x 12 inches with a resolution of 0.05 inches. The 125 also includes an integrated, high-accuracy 50 x 0.005 lbs scale.

Each unit has one active serial communication port, one Ethernet port, and one USB port. Proprietary interface software, called Qbit™, accompanies the system and allows for menu-driven operator control, data storage/transfer and diagnostics. A mobile cart and useful accessories such as a portable power supply, handheld barcode scanner and label printers are available to create a completely mobile cubing, weighing and identification work station.

The CubiScan 125 combines powerful sensing technologies to create a flexible and economical solution for today’s most demanding cubing and weighing applications.

Supplier's Site

Technical Specifications

  QMI Services
Product Category Dimensional and Profile Scanners
Product Number CubiScan® 125
Product Name Integrated Static Cubing and Weighing System
Unlock Full Specs
to access all available technical data

Similar Products

Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Machine Type 3-D Scanning / Profiling
Application Dimensional Measurement; Profile Measurement
Control Manual
View Details
3D Scanner Solution - Absolute Arm - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Machine Type 3-D Scanning / Profiling
Control Manual
Mounting Options Benchtop
View Details
3D Profile Sensors - Z-Trak LP2C 4K - Teledyne DALSA
Specs
Machine Type 3-D Scanning / Profiling
Application Profile Measurement
Control PC
View Details
Automated System for Tapes Geometry Measurement - RF089 - RIFTEK EUROPE Sp. z.o.o.
Specs
Application Profile Measurement
Temperature Range 34 to 95 F (1 to 35 C)
View Details