Hengda Electronic Factory Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Epoxy resin vacuum filling, moisture-proof, dustproof and shockproof. All windings are stitching, compact,... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. All windings are stitching,... |