Hengda Electronic Factory Datasheets for Magnetic Cores
Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements.
Magnetic Cores: Learn more
| Product Name | Notes |
|---|---|
| Cold rolled silicon steel sheet toroidal core for transformer Item No.: 13 Coil Structure: Toroidal Thickness: 0.23mm,0.27mm,0.3mm, 0.35mm Product name: high frequency Silicon Steel toroidal transformer ferrite core Brand Name:... | |
| Grain Silicon Steel Toroidal Transformer Core can be customized Item No.: 15 Coil Structure: Toroidal Thickness: 0.23mm,0.27mm,0.3mm, 0.35mm Product name: high frequency Silicon Steel toroidal transformer ferrite core Brand Name:... | |
| Single phase toroidal transformer core ring core customization Item No.: 16 Coil Structure: Toroidal Thickness: 0.23mm,0.27mm,0.3mm, 0.35mm Product name: low frequency Silicon Steel toroidal transformer ferrite core Brand Name: HENGNIU... | |
| Toroidal transformer core at 50/60Hz, 400Hz can be customized Item No.: 14 Coil Structure: Toroidal Thickness: 0.23mm,0.27mm,0.3mm, 0.35mm Product name: high frequency Silicon Steel toroidal transformer ferrite core Brand Name:... |