Hengda Electronic Factory Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| It adopts high-brand silicon steel sheet to produce ring core, with low dissipation and high efficiency. Special winding process ensures high reliability of transformer. The finishing of the shell is... | |
| It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the... | |
| Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We... | |
| Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Epoxy resin vacuum filling, moisture-proof, dustproof and shockproof. All windings are stitching, compact,... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. All windings are stitching,... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. Small volume, reliable connection,... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. The terminal can be... | |
| The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have... | |
| Toroidal iron core is made by imported high brand silicon steel sheet, annealing by nitrogen and hydrogen gas protection. The dimension and installation method can be adjusted in order to... |