Hengda Electronic Factory Datasheets for Electronic Transformers
Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting.
Electronic Transformers: Learn more
| Product Name | Notes |
|---|---|
| It adopts high-brand silicon steel sheet to produce ring core, with low dissipation and high efficiency. Special winding process ensures high reliability of transformer. The finishing of the shell is... | |
| It adopts self-made low dissipation high quality ring core (PO less than 0.9w/Kg), small volume, high efficiency and low temperature rise. The patent technology realizes the needle distance and the... | |
| Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We... | |
| Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Epoxy resin vacuum filling, moisture-proof, dustproof and shockproof. All windings are stitching, compact,... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. All windings are stitching,... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. Small volume, reliable connection,... | |
| The machine is used in the production of cold rolled silicon steel, mass production and 100% inspection. Transformer vacuum coating, automatic baking, moisture-proof anti-rust, beautiful appearance. The terminal can be... | |
| The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have... | |
| Toroidal iron core is made by imported high brand silicon steel sheet, annealing by nitrogen and hydrogen gas protection. The dimension and installation method can be adjusted in order to... |