Manufacturers Supplies Co. Datasheets for Flatbed Cutters
Flatbed cutters use a large, flat work surface and an X-Y cutting head to cut materials such as paper, vinyl, cardboard, textiles, glass, and other materials.
Flatbed Cutters: Learn more
| Product Name | Notes |
|---|---|
| The ATOM Dieless Knife Cutting System, Flashcut FLEX B Series, is equipped with a conveyorized (belt feed) cutting surface and represents the optimal dieless cutting solution for a wide range... | |
| The ATOM Dieless Knife Cutting Table, Flashcut FLEX S Series, is equipped with a static working surface and represents the optimal dieless cutting solution for all the traditional gasket materials... | |
| The ATOM Flashcut 222 Knife Cutting Table is the ideal dieless cutting solution for any company that wants to produce samples, prototypes or small production batches rapidly with a high... | |
| The ATOM Flashcut 222 L12 Knife Cutting Table grants an excellent flexibility and price to performance ratio with the same efficiency to prototypes & small production batches to daily production... | |
| The ATOM Flashcut 888 Knife Cutting Table is the ideal dieless cutting solution for small and medium production of shoes and small leather goods. The complete accessibility to the working... | |
| The ATOM Flashcut 888 L30 Inclined Knife Cutting System is the ideal dieless cutting solution for any synthetic material: from the softest leather or elastic textile to hard/heavy leather for... | |
| The ATOM Flashcut 888 M25 Inclined Knife Cutting Table is the ideal dieless leather cutting solution with an excellent balance between performance & price. Thanks to the wider working surface... | |
| The ATOM Flashcut Dual Head Knife Cutting Systems, High Production Series, is a new dieless cutting technology combining flexibility and output. ATOM knife cutting tables have a reputation as one... | |
| The ATOM Flashcut EMHD 2Z Axis Dieless Knife Cutting & Milling System was studied and developed for companies that produce case inserts, packaging components and sound dampening materials made from... | |
| The ATOM High Daylight Dieless Knife Cutting Table, Flashcut FLEX “HD” Series, is the ideal dieless cutting solution for cutting soft & semi-rigid materials up to 130mm in thickness. The... |