Manufacturers Supplies Co. Datasheets for Die Cutters and Die Cutting Machines
Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets.
Die Cutters and Die Cutting Machines: Learn more
| Product Name | Notes |
|---|---|
| ATOM Swing Arm Clicker Presses are the most widely used die cutting machines in the world. ATOM has over 70 years of experience manufacturing clicker presses, and with thousands of... | |
| ATOM traveling head die cutting presses offer a wide & easily accessible working area suitable for cutting a wide variety of synthetic materials in either roll or sheet form. The... | |
| Chiesa's CNC Traveling Head Cutting System with 2 numerically controlled axes are a simple and cost-effective die cutting solution for cutting rigid & semi-rigid materials in rolls or joined sheets. | |
| The ATOM 300 Series of Full Beam Die Cutting Presses are the traditional machinery used for cutting roll materials & can be set up as a manual, semi-automatic or fully... | |
| The ATOM S600 Series Beam Cutting Presses with Single Sliding Work Tray are designed to offer high visibility of the cutting surface, therefore suitable whenever high precision of die & | |
| The ATOM BP/BPH Series Automatic Full Beam Die Cutting Systems equipped with “pinch & grab” feeding clamps and transport cutting belt are powerful, extremely precise & fast which allow for... | |
| The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power... | |
| The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a... | |
| The CHIESA RH Series Receding Head Full Beam Die Cutting Presses features all the advantages achieved from a traditional full head beam die cutting machine with the addition of the... | |
| The CHIESA Series Automatic Full Beam Die Cutting Systems equipped with “pinch & grab” feeding clamps and transport cutting belt are powerful, extremely precise & fast which allow for a... | |
| The Guidolin Girotto automated flat-bed die cutting press, model GD 401D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & laminated... | |
| The Guidolin Girotto high speed mechanical die cutting / kiss cutting machine, model GD 151D, is the ideal narrow web cutting press for converters of adhesive and double sided adhesive... | |
| The Guidolin Girotto high speed narrow web flat-bed die cutting systems, model GD 654D, are the ideal automated kiss cutting presses for simple & complex applications, & can be equipped... | |
| The Guidolin Girotto model RO 175 rotary die cutting machinery is the ideal rotary converting platform for converters of technical adhesives and double sided adhesive materials (3M, Tesa, Avery Dennison,... | |
| The Guidolin Girotto models 151 & 301 EL automatic electro-mechanical flat-bed die cutting machines are the latest versions of the successful GD 151 D & 301 D lines. The new... | |
| The Guidolin Girotto narrow web flat-bed die-kiss cutting press, model GD 301D, is the ideal automated converting system for converters of pressure sensitive adhesive and double sided adhesives, foams & | |
| The Guidolin Girotto rotary converting system, model RO 350, has been designed and developed for the die cutting & kiss cutting of adhesive and double sided adhesive tapes, foam tapes... | |
| The Guidolin Girotto rotary die cutting machine, model RO EL, is the ideal Ewoven Level rotary cutting press for converters of neutral and printed labels, laminated foams and... | |
| The Guidolin Girotto rotary die cutting system, model RO 250, is the preferred rotary converting platform by the most prominent converters of 3M, Tesa, Avery Dennison, Lohmann, Nitto Denko and... |