Cementex IS1411L6 is a deep wall socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS1411L6 has 1/4" square drive, 11/32", 6 point deep wall socket.
All-Spec Industries | |
---|---|
Product Category | Drive Sockets and Adapters |
Product Number | IS1411L6 |
Product Name | Cementex - Square Drive Insulated Socket |
Product Type | Individual Socket |
SAE or Metric | SAE Only |
Product Features | Deep Length; Insulated |
# of Pieces | 1 |