Klein Tools, Inc. Drive Socket 65700

Description
6-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 3/8 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 3/8 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65700 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65700
Drive Socket 65700
6-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 3/8 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, STANDARD TYPE
  • 3/8 INCH DRIVE END SIZE
  • 3/8 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65700-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65700-ND
Sockets, Handles 65700-ND
"Socket 6 Point Socket Chrome Finish 3/8"""

"Socket 6 Point Socket Chrome Finish 3/8"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65700 65700-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.3750 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC1278 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
Socket Sets - 1742-66055-ND - DigiKey
Klein Tools, Inc.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Number of Points 12
View Details
Impact Sockets - 172975 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details