Ultrafab, Inc. Datasheets for Edge Trims and Trim Seals
Edge trim and trims seals are used to provide a decorative or protective edge, or seal or fill a gap between two surfaces.
Edge Trims and Trim Seals: Learn more
| Product Name | Notes |
|---|---|
| Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles... | |
| Low friction formulation available with Ultra-Glide® Ultrafab's high quality, UV stabilized TPE materials offer excellent compression set resistance. Low closing forces Superior chemical resistance and weathering TPE bulb can be... | |
| Superior sliding characteristics Minimal closing force High quality UV stabilized material | |
| Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb... |