Ultrafab, Inc. T-Slot Extruded Profile E230

Description
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation
Description
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation

Suppliers

Company
Product
Description
Supplier Links
T-Slot Extruded Profile - E230 - Ultrafab, Inc.
Farmington, NY, USA
T-Slot Extruded Profile
E230
T-Slot Extruded Profile E230
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation
  • Superior weathering and chemical resistance
  • Low closing forces
  • Available with Ultra-Grip® backing to hold component in place
  • High quality, UV stabilized TPE material offers excellent compression set resistance
  • TPE bulb can be welded
  • Available with the Ultra-Glide® low friction formulation
Supplier's Site

Technical Specifications

  Ultrafab, Inc.
Product Category Gaskets and Gasketing
Product Number E230
Product Name T-Slot Extruded Profile
Gasket Type Trim Seal
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423981-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
3 in. Size Black EPDM Tri-Clamp 100 Mesh Screen Gasket|Master File - EPDM-40MPSE300-100 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black EPDM Tri-Clamp 100 Mesh Screen Sanitary Gasket™
Material Ethylene Propylene (EPDM)
View Details
Gasket, Press-In Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-704-81V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Color Options
View Details
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details