Ultrafab, Inc. T-Slot Extruded Profile E238

Description
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation
Description
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation

Suppliers

Company
Product
Description
Supplier Links
T-Slot Extruded Profile - E238 - Ultrafab, Inc.
Farmington, NY, USA
T-Slot Extruded Profile
E238
T-Slot Extruded Profile E238
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation
  • Superior weathering and chemical resistance
  • Low closing forces
  • Available with Ultra-Grip® backing to hold component in place
  • High quality, UV stabilized TPE material offers excellent compression set resistance
  • TPE bulb can be welded
  • Available with the Ultra-Glide® low friction formulation
Supplier's Site

Technical Specifications

  Ultrafab, Inc.
Product Category Gaskets and Gasketing
Product Number E238
Product Name T-Slot Extruded Profile
Gasket Type Trim Seal
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Pressure Seals - ORIGRAF® - Technetics Group
Specs
Material Graphite
Operating Pressure 2900 psi (2041 m H2O)
Operating Temperature -320 to 842 F (-196 to 450 C)
View Details
Tadpole Gasket Insulation - HYTEX® Woven Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Edge Trim; Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Fiberglass
Features Adhesive Backed (optional feature)
View Details
Custom Gaskets and Seals -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Gasket Type Gasket Strip; Trim Seal; Custom Shape / Application
Material Silicone Rubber
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-010-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details