Ultrafab, Inc. T-Slot Extruded Profile E279

Description
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation
Description
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation

Suppliers

Company
Product
Description
Supplier Links
T-Slot Extruded Profile - E279 - Ultrafab, Inc.
Farmington, NY, USA
T-Slot Extruded Profile
E279
T-Slot Extruded Profile E279
Superior weathering and chemical resistance Low closing forces Available with Ultra-Grip® backing to hold component in place High quality, UV stabilized TPE material offers excellent compression set resistance TPE bulb can be welded Available with the Ultra-Glide® low friction formulation
  • Superior weathering and chemical resistance
  • Low closing forces
  • Available with Ultra-Grip® backing to hold component in place
  • High quality, UV stabilized TPE material offers excellent compression set resistance
  • TPE bulb can be welded
  • Available with the Ultra-Glide® low friction formulation
Supplier's Site

Technical Specifications

  Ultrafab, Inc.
Product Category Gaskets and Gasketing
Product Number E279
Product Name T-Slot Extruded Profile
Gasket Type Trim Seal
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2424019-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.09 inch (27.79 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-007-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers