Mencom Corporation Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 4 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 40 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 5 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 50 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 6 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 60 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 7 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 8 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight, 1 Meter, 18awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight, 10 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight, 2 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight, 20 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight, 4 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight, 5 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Cordset, 4 Pole, Male Straight, 6 Meters, 18awg, 8A, Orange, PVC, Stainless Steel
Profibus PA, Receptacle, 4 Pole, Male Straight, 0.3 Meters, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized
Profibus PA, Receptacle, 4 Pole, Male Straight, 1 Meter, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized
Profibus PA, Receptacle, 4 Pole, Male Straight, 2 Meters, 18awg, 8A, .5-NPT, Front Mount, Aluminum Clear Anodized

<< Prev