GF Piping Systems Datasheets for Plastic Pipe
Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems.
Plastic Pipe: Learn more
| Product Name | Notes |
|---|---|
| ecoFIT PE100 Industrial Polyethylene ushers in a new generation piping system designed specifically for broad-based applications. The dynamic combination of specifiable pipe, fittings, valves, and advanced fusion technologies integrates well... | |
| PROGEF® Standard system is an optimal solution tailored for a wide variety of industrial applications due to its beneficial properties. PROGEF® Standard has been designed to be highly resistant to... | |
| SYGEF® Plus High Purity PVDF pipe provides the best solution for conveying Ultrapure Water (UPW) for manufacturers. High Purity products are specialty products by definition. Procedures and protocols to manufacture... | |
| COOL-FIT® ABS is a complete system solution for secondary cooling and refrigeration piping systems. The system is based on the tried and tested ABS plastic system from GF Harvel... | |
| CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to... | |
| FlameTech™ Low Flame and Smoke Translucent Containment Piping. A recent breakthrough in material technology has resulted in unique piping with good optical properties and exceptional fire performance characteristics. GF Harvel... | |
| Fuseal® PP is resistant to the corrosive action of alkalis, alcohols, acids, solvents and salt solutions. Dilute mineral acids and aqueous solutions of acid salts, which are so destructive... | |
| GF Harvel BlazeMaster® fire sprinkler piping offers proven performance with more than 20 years of service in demanding installations around the world. It meets the requirements of all major model... | |
| GF Harvel Clear™ PVC pipe has excellent clarity and is recommended for tubing containment, visual flow and leak detection, and sight glasses. Schedule 40 provides a versatile, cost-effective alternative for... | |
| GF Harvel EnviroKing®UV has been developed as a clear PVC piping that is suitable for exposure to sunlight. Unique UV blocking technology reduces harmful ultraviolet light wavelengths from... | |
| GF Harvel FlowGuard Gold® Hot & Cold Water CPVC Plumbing Pipe. GF Harvel CTS (Copper Tube Size) CPVC Plumbing Pipe, manufactured with FlowGuard Gold® compounds, provides exceptional corrosion resistance for... | |
| GF Harvel Hydroking® High Quality Hot & Cold Water CPVC Plumbing Pipe. GF Harvel HydroKing® CTS (Copper Tube Size) CPVC Plumbing Pipe provides exceptional corrosion resistance for hot and cold... | |
| GF Harvel PVC-U and PVC-U systems have been leading the industry for decades through continuous innovation and proven benefits on safety, efficiency and reliability. All aspects required to build, maintain... | |
| Polyvinyl chloride (PVC) is one of the most broadly used thermoplastic materials, common to many industries. PVC is highly resistant to acids, alkalis, alcohols, and many other corrosive materials. It... | |
| This vinyl double containment piping system is fast and easy to install, and is available with a complete selection of pipe, fittings, and valves. Additionally, an innovative "valve-in-valve" design is... |