GF Piping Systems Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Ultraflow brings simplicity to the non-invasive measurement of liquid flow, offering the user quick and accurate flow measurement. Dry servicing, providing minimum downtime and maximum availability, even in a continuously... | |
| Engineered specifically for small diameter applications, the Signet 2100 Turbine Flow Sensor provides accurate readings in two flow ranges; 0.3 to 3.8 lpm and 3 to 38 lpm (0.1 to... | |
| Simple to install with time-honored reliable performance, Signet Paddlewheel Flow Sensors are highly repeatable, rugged sensors that offer exceptional value with little or no maintenance. The Signet Model 515 and... | |
| The plastic variable area flow meters in the SK series from GF Piping Systems are radially-installed dismountable meters for measuring the rate of flow in industrial pipework applications. The measurement... | |
| The Signet 2507 Mini Flow Sensor contains a free-running rotor that is driven by the fluid flow. Within the given measurement range, the rotational speed of the rotor is proportional... | |
| The Signet 2540 Paddlewheel Flow Sensor offers the strength and corrosion-resistance of stainless steel for liquid applications with low velocity measurements. Unique internal circuitry eliminates the need for magnets in... | |
| The Signet 2551 Magmeter is an insertion-style magnetic flow sensor that features no moving parts. The patented* sensor design is available in corrosion-resistant materials to provide long-term reliability with minimal... |