MPF Products, INC. Datasheets for Thermocouple Connectors
Thermocouple connectors are used to transmit temperature readings from a thermocouple (T/C).
Thermocouple Connectors: Learn more
| Product Name | Notes |
|---|---|
| Miniature Thermocouple Connector, 1 Pair, Type C Spade-style Connector, Air-side, Rated to 125 deg C | |
| Miniature Thermocouple Connector, 1 Pair, Type E Spade-style Connector, Air-side, Rated to 125 deg C | |
| Miniature Thermocouple Connector, 1 Pair, Type J Spade-style Connector, Air-side, Rated to 125 deg C | |
| Miniature Thermocouple Connector, 1 Pair, Type K Spade-style Connector, Air-side, Rated to 125 deg C | |
| Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type C Spade-style Connector, Vacuum side, Rated to 300 deg C | |
| Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type E Spade-style Connector, Vacuum side, Rated to 300 deg C | |
| Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type J Spade-style Connector, Vacuum side, Rated to 300 deg C | |
| Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type K Spade-style Connector, Vacuum side, Rated to 300 deg C | |
| MS Series Air-Side Connector, 10 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 10 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 10 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 2 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 2 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 2 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 3 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 3 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 3 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 5 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 5 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Air-Side Connector, 5 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 125 degrees C | |
| MS Series Vacuum Side Connector, 10 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 10 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 10 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 2 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 2 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 2 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 3 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 3 Pair Thermocouple, Type J, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 3 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 5 Pair Thermocouple, Type E, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| MS Series Vacuum Side Connector, 5 Pair Thermocouple, Type J, Accepts 0.056″ Pins | |
| MS Series Vacuum Side Connector, 5 Pair Thermocouple, Type K, Accepts 0.056″ Dia. Pins Threaded Circular Connector (per MIL-C-5015), Moderate Pin Density, Bakeable to 350 degrees C | |
| Push-on Thermocouple Connector, 0.056″ Dia Pin, Alumel, Package of 5 UHV Compatible Thermocouple Connector, Bakeable to 350 deg C, Accepts up to 0.050″ dia wire for crimp | |
| Push-on Thermocouple Connector, 0.056″ Dia Pin, Chromel, Package of 5 UHV Compatible Thermocouple Connector, Bakeable to 350 deg C, Accepts up to 0.050″ dia wire for crimp | |
| Push-on Thermocouple Connector, 0.056″ Dia Pin, Constantan-E/T, Package of 5 UHV Compatible Thermocouple Connector, Bakeable to 350 deg C, Accepts up to 0.050″ dia wire for crimp | |
| Push-on Thermocouple Connector, 0.056″ Dia Pin, Constantan-J, Package of 5 UHV Compatible Thermocouple Connector, Bakeable to 350 deg C, Accepts up to 0.050″ dia wire for crimp | |
| Push-on Thermocouple Connector, 0.056″ Dia Pin, Iron, Package of 5 UHV Compatible Thermocouple Connector, Bakeable to 350 deg C, Accepts up to 0.050″ dia wire for crimp | |
| Push-on Thermocouple Connector, 0.056″ Dia Pin, Nickel Alloy, Package of 5 UHV Compatible Thermocouple Connector, Bakeable to 350 deg C, Accepts up to 0.050″ dia wire for crimp |