MPF Products, INC. Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins Subminiature D-type Connector, Derlin, Bakeable to 80 degrees C | |
| Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins Subminiature D-type Connector, Derlin, Bakeable to 80 degrees C | |
| Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins Subminiature D-type Connector, Derlin, Bakeable to 80 degrees C | |
| Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins Subminiature D-type Connector, Derlin, Bakeable to 80 degrees C | |
| Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C |