MPF Products, INC. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| Subminiature D-type Ribbon Cable, 15 Wires, In-Vacuum, Kapton Wire Insulation, 19″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 15 Wires, In-Vacuum, Kapton Wire Insulation, 39″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 15 Wires, In-Vacuum, Kapton Wire Insulation, 96″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 19″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 39″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 25 Wires, In-Vacuum, Kapton Wire Insulation, 96″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 9 Wires, In-Vacuum, Kapton Wire Insulation, 19″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 9 Wires, In-Vacuum, Kapton Wire Insulation, 39″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C | |
| Subminiature D-type Ribbon Cable, 9 Wires, In-Vacuum, Kapton Wire Insulation, 96″ Length Subminiature D-type Cable, UHV Compatible, Bakeable to 250 degrees C |