MPF Products, INC. Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Product Name Notes
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps BNC Coaxial Connector, Bakeable to 165 degrees C
Coaxial Connector, Triaxial, Air-Side Coaxial Connector, Triaxial, Air-Side
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps MHV Coaxial Connector, Bakeable to 165 degrees C
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps SHV Coaxial Connector, Bakeable to 165 degrees C
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps SHV Coaxial Connector, Bakeable to 165 degrees C
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps SHV Coaxial Connector, Bakeable to 165 degrees C
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps SHV Coaxial Connector, Bakeable to 300 degrees C
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp SMA Coaxial Connector, Bakeable to 165 degrees C
SMB Coaxial Connector SMB Coaxial Connector, Air-Side, 375 Volts, 1.4 Amps
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps Type-N Coaxial Connector, Bakeable to 165 degrees C