Victaulic Co. of America Adapter Fitting 596-1-1/2-304SS-O

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter Fitting - 596-1-1/2-304SS-O - Victaulic Co. of America
Easton, PA, USA
Adapter Fitting
596-1-1/2-304SS-O
Adapter Fitting 596-1-1/2-304SS-O
MALE TYPE 304 STAINLESS STEEL MATERIAL 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL AIR, CHEMICAL, LIQUID, LUBRICANT, PETROLEUM OIL APPLICATION 20 TO 300 DEG F TEMPERATURE RATING ASTM A269 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 1-1/2 INCH PRESS FIT X 1-1/2 INCH MPT END CONNECTION VIC-PRESS 304[T] BRAND APPROXIMATE WEIGHT 0.66 LB OVERALL LENGTH 4.4 INCH ITEMS/FEATURES GRADE O BLUE FLUOROELASTOMER O-RING SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN 596 MODEL
  • MALE TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1-1/2 INCH SIZE A
  • 1-1/2 INCH SIZE B
  • 1.5 SIZE A - DECIMAL
  • 1.5 SIZE B - DECIMAL
  • 1-1/2 SIZE A - FRACTIONAL
  • 1-1/2 SIZE B - FRACTIONAL
  • AIR, CHEMICAL, LIQUID, LUBRICANT, PETROLEUM OIL APPLICATION
  • 20 TO 300 DEG F TEMPERATURE RATING
  • ASTM A269 MATERIAL SPECIFICATION
  • 300 PSI PRESSURE RATING
  • 1-1/2 INCH PRESS FIT X 1-1/2 INCH MPT END CONNECTION
  • VIC-PRESS 304[T] BRAND
  • APPROXIMATE WEIGHT 0.66 LB
  • OVERALL LENGTH 4.4 INCH
  • ITEMS/FEATURES GRADE O BLUE FLUOROELASTOMER O-RING
  • SIZE A - DECIMAL - UOM IN
  • SIZE B - DECIMAL - UOM IN
  • 596 MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Gas Fittings
Product Number 596-1-1/2-304SS-O
Product Name Adapter Fitting
Fitting Type Pipe Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
1/16
Specs
Fitting Type Tube Fitting; Elbow Fitting; Adapter Fitting; Reducer Fitting; Swivel Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread; 1/16" OD Tube, 10-32 Thread
Material Brass/Bronze (optional feature); Stainless (optional feature); ENP Brass, 303, and 316 Stainless Steel
View Details
Genie-Brand Gas Adapters and Connectors -  - Linde Advanced Material Technologies
Linde Advanced Material Technologies
Specs
Fitting Type Hose Fitting; Elbow Fitting; Union Fitting; Adapter Fitting; Swivel Fitting
View Details
Single Chamber Orifice Fitting - Junior 10 inch and Above - Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel
View Details