icotek Corp PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 99190

Description
The new pressure compensation element PCE with M12 x 1,5 thread is used to avoid variations in pressure caused by differences in temperature and thus, to prevent damage caused by condensation. It provides protection class IP68. The pressure compensation element is easy to install screwing it directly into the enclosure wall or via icotek adapter grommets AT-K-M 12x1,5. They are assembled with the split icotek multi cable transit frames.
Datasheet
Description
The new pressure compensation element PCE with M12 x 1,5 thread is used to avoid variations in pressure caused by differences in temperature and thus, to prevent damage caused by condensation. It provides protection class IP68. The pressure compensation element is easy to install screwing it directly into the enclosure wall or via icotek adapter grommets AT-K-M 12x1,5. They are assembled with the split icotek multi cable transit frames.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Chicago, IL, United States
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68
99190
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 99190
The new pressure compensation element PCE with M12 x 1,5 thread is used to avoid variations in pressure caused by differences in temperature and thus, to prevent damage caused by condensation. It provides protection class IP68. The pressure compensation element is easy to install screwing it directly into the enclosure wall or via icotek adapter grommets AT-K-M 12x1,5. They are assembled with the split icotek multi cable transit frames.

The new pressure compensation element PCE with M12 x 1,5 thread is used to avoid variations in pressure caused by differences in temperature and thus, to prevent damage caused by condensation. It provides protection class IP68.

The pressure compensation element is easy to install screwing it directly into the enclosure wall or via icotek adapter grommets AT-K-M 12x1,5. They are assembled with the split icotek multi cable transit frames.

Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Gas Fittings
Product Number 99190
Product Name PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

764LR Stainless Steel 316 Reducing Tee UHP Fitting Automatic Buttweld Reducing Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
RTJ WN Flange with Standard Marking and Black Painting - LD 010-FL04 - Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; DN15 to DN1,400mm
Material Steel (optional feature); Stainless (optional feature)
View Details
Cam & Groove Y-Fitting - 20CX20AY - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock; Wye Fitting
Quick Coupler Valving Non Valved
Material Aluminum (optional feature); Stainless (optional feature)
View Details
Pipe Tee Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details