Beswick Engineering Co., Inc. 10-32 Thread to 1/16 Inch O.D. Tubing, Elbow Compression SMCBL-1016

Description
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - SMCBL-1016 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/16 Inch O.D. Tubing, Elbow Compression
SMCBL-1016
10-32 Thread to 1/16 Inch O.D. Tubing, Elbow Compression SMCBL-1016
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. This adjustable position elbow has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screw. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number SMCBL-1016
Product Name 10-32 Thread to 1/16 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 or 1/8-27 NPT Male Thread to 10-32 Female Thread Street Tee Adapter - MPAHL - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Adapter Fitting
View Details
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow - MLASH - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Elbow - MLAS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
Double Shut Off, Dry Break, High Flow Quick Disconnect - Internal Pin - QDI3L_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details