Shenzhen Jewellok Technology Co., Ltd. Datasheets for Gas Fittings
Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more
| Product Name | Notes |
|---|---|
| ALL TUBE (METRIC) ALL TUBE (INCH) | |
| ALL TUBES (METRIC) ALL TUBES (INCH) | |
| CAPPING END OF TUBE (METRIC) CAPPING END OF TUBE (INCH) | |
| Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning... | |
| Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electronic polishing, and special cleaning... | |
| CONNECTS TWO Jewellok PORTS (METRIC) CONNECTS TWO Jewellok PORTS (INCH) Port Connector 767LP Tighten the nut. *1-1/4 turns of the nut are required for 1/4” (6 mm) and higher. *3/4... | |
| PLUGGING UNUSED PORT OF FITTING (METRIC) PLUGGING UNUSED PORT OF FITTING (INCH) PLUG ASSEMBLY INSTRUCTIONS | |
| Pressure Ratings Working pressure ratings determined at room temperature with gasket materials shown. Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. | |
| TUBE (INCH) FEMALE PIPE | |
| TUBE (INCH) MALE NPT THREAD Reference Specifications: •60° Thread angle •Pitch measured in inches •Truncation of root and crest is flat •Taper angle 1° 47’ American Standard Pipe Thread (NPT). | |
| TUBE (INCH) TO FEMALE NPT THREAD | |
| TUBE (INCH) TO STUB (INCH) ASSEMBLY INSTRUCTIONS: Reducer tube to stub 767 LT Supplied assembled on tube stub end (A1) nut+front & back ferrule. Tighten the nut on the body... | |
| TUBE (INCH) | |
| TUBE (METRIC) MALE PIPE TUBE (INCH) MALE PIPE Reference Specifications: DIN -ISO 2999 BS – 21 JIS – B0203 ISO – 7/1-BSP-T 55° Thread angle Truncation of root and crest... | |
| TUBE (METRIC) TO FEMALE NPT THREAD TUBE (INCH) TO FEMALE NPT THREAD | |
| TUBE (METRIC) TO MALE NPT THREAD TUBE (INCH) TO MALE NPT THREAD | |
| TUBE (METRIC) TO MALE NPT THREAD Ordering Information A Tube O.D. T (NPT) D W Wrench Flat N E N1 I mm inch mm inch mm mm mm mm mm... | |
| TUBE (METRIC) TO TUBE (INCH) TUBE (INCH) TO TUBE (INCH) | |
| TUBE (METRIC) TO TUBE (METRIC) TUBE (INCH) TO TUBE (INCH) | |
| TUBE (METRIC) TO TUBE (METRIC) TUBE (METRIC) TO TUBE (INCH) Including low friction paste “D” – Dimension is minimum opening. Dimensions are for reference only, and are subject to change... | |
| TUBE (METRIC) TO TUBE (METRIC) TUBE (METRIC) TO TUBE (METRIC) TUBE (INCH) TO TUBE (INCH) |