Shenzhen Jewellok Technology Co., Ltd. Datasheets for Gas Pressure Regulators

Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only.
Gas Pressure Regulators: Learn more

Product Name Notes
Introduction Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resi stant metal diaphragm seal ensures...
JR1000 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a...
JR1300 Series Single Stage Regulator Low to intermediate flow Features ■ Body material: SS 316L, SS 316L VAR. ■ Metal to metal diaphragm sealing. ■ Internal electrolytic polishing, with a...
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L...
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 •
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L...
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off vlaves •