Shenzhen Jewellok Technology Co., Ltd. Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Product Name Notes
ALL TUBE (METRIC) ALL TUBE (INCH)
ALL TUBES (METRIC) ALL TUBES (INCH)
CAPPING END OF TUBE (METRIC) CAPPING END OF TUBE (INCH)
Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electro polishing, and special cleaning...
Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface finish, electronic polishing, and special cleaning...
CONNECTS TWO Jewellok PORTS (METRIC) CONNECTS TWO Jewellok PORTS (INCH) Port Connector 767LP Tighten the nut. *1-1/4 turns of the nut are required for 1/4” (6 mm) and higher. *3/4...
PLUGGING UNUSED PORT OF FITTING (METRIC) PLUGGING UNUSED PORT OF FITTING (INCH) PLUG ASSEMBLY INSTRUCTIONS
Pressure Ratings Working pressure ratings determined at room temperature with gasket materials shown. Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles.
TUBE (INCH) FEMALE PIPE
TUBE (INCH) MALE NPT THREAD Reference Specifications: •60° Thread angle •Pitch measured in inches •Truncation of root and crest is flat •Taper angle 1° 47’ American Standard Pipe Thread (NPT).
TUBE (INCH) TO FEMALE NPT THREAD
TUBE (INCH) TO STUB (INCH) ASSEMBLY INSTRUCTIONS: Reducer tube to stub 767 LT Supplied assembled on tube stub end (A1) nut+front & back ferrule. Tighten the nut on the body...
TUBE (INCH)
TUBE (METRIC) MALE PIPE TUBE (INCH) MALE PIPE Reference Specifications: DIN -ISO 2999 BS – 21 JIS – B0203 ISO – 7/1-BSP-T 55° Thread angle Truncation of root and crest...
TUBE (METRIC) TO FEMALE NPT THREAD TUBE (INCH) TO FEMALE NPT THREAD
TUBE (METRIC) TO MALE NPT THREAD TUBE (INCH) TO MALE NPT THREAD
TUBE (METRIC) TO MALE NPT THREAD Ordering Information A Tube O.D. T (NPT) D W Wrench Flat N E N1 I mm inch mm inch mm mm mm mm mm...
TUBE (METRIC) TO TUBE (INCH) TUBE (INCH) TO TUBE (INCH)
TUBE (METRIC) TO TUBE (METRIC) TUBE (INCH) TO TUBE (INCH)
TUBE (METRIC) TO TUBE (METRIC) TUBE (METRIC) TO TUBE (INCH) Including low friction paste “D” – Dimension is minimum opening. Dimensions are for reference only, and are subject to change...
TUBE (METRIC) TO TUBE (METRIC) TUBE (METRIC) TO TUBE (METRIC) TUBE (INCH) TO TUBE (INCH)