Shenzhen Jewellok Technology Co., Ltd. Datasheets for Gas Cabinets and Distribution Systems

Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.
Gas Cabinets and Distribution Systems: Learn more

Product Name Notes
Advanced Bulk Specialty Gas Systems BSGS Gas Cabinet for Safe Handling of Toxic and Flammable Process Gases The Advanced Bulk Specialty Gas System (BSGS) is a high-capacity gas cabinet designed...
Advanced Exhaust Gas Scrubber System Design for 99% Removal Efficiency of Industrial Toxic Gases Modern industrial facilities require uncompromising safety when handling hazardous byproducts. The Advanced Exhaust Gas Scrubber System...
Automated Valve Manifold Box with Leak Detection for Toxic and Flammable Semiconductor Process Gases The Automated Valve Manifold Box (VMB) is an essential safety and distribution hub designed specifically for...
Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel...
Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory...
Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in...
High Purity Bulk Gas Delivery Systems for Semiconductor Manufacturing and Advanced Chemical Distribution Infrastructure High Purity Bulk Gas Delivery Systems serve as the backbone for modern semiconductor manufacturing and advanced...
High Purity High Pressure Specialty Gas Bottle Gas Cylinder Storage Cabinet And Gas Pressure Regulating Cabinet For Semiconductor In the semiconductor industry, the safe storage and precise delivery of high-purity,...
High Purity VMB Valve Manifold Box for Semiconductor Gas Distribution and Specialty Chemical Delivery Systems The High Purity VMB Valve Manifold Box is a critical infrastructure component designed for the...
High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts.
Integrated Gas Cabinets and Exhaust Gas Scrubber System for Ammonia and Hydrogen Chloride Industrial Emission Control In high-tech industries like semiconductor and LED manufacturing, managing hazardous gases requires a seamless,...
Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with...
Integrated Scrubber Tail Gas Treatment Cabinet for Safe Bulk Specialty Gas System Exhaust Management Purpose and Function In high-tech manufacturing, such as semiconductor fabrication, bulk specialty gases (e.g., ammonia, hydrogen...
Precision Stainless Steel Valve Manifold Panel for Inert Gas Distribution in Cleanroom Manufacturing Environments The Precision Stainless Steel Valve Manifold Panel (VMP) is a specialized solution designed for the efficient...
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-200 Payment & Shipping Terms Minimum Order Quantity: 1-9 Pieces Price: Negotiable Specifications Material: 316L...
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-300 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export...
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-400 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export...
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-400 Payment & Shipping Terms Minimum Order Quantity: 1 – 9 Pieces Price: Negotiable Packaging...
Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW100 Payment & Shipping Terms Minimum Order Quantity: >=1 Sets Price: Negotiable Packaging Details: Export...
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and...
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade...
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade...
Product Features • Wall-mounting tapping points • VSR-1EL series single-stage regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade...
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up...
Semi Automatic Gas Cabinet Systems for Handling Toxic and Flammable Process Specialty Gases in High Tech The Semi Automatic Gas Cabinet System is a robust and cost-effective safety solution designed...
Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE...
Semi-Automatic VMB Gas Cabinet Gas Changeover Manifold With Semiconductor Valve Manifold Box Diaphragm Valves And Gas Pressure Regulators In semiconductor manufacturing, handling hazardous gases safely and delivering them precisely is...
Specifications Highlight: gas control panel, pressure control panel Max Inlet Pressure: 2200, 3000 Psig Outlet Pressure Range: 0~25, 0~50, 0~100, 0~150 , 0~250psig Working Temperature: -40° F ~+165° F(-40°C+74°C) Cv:...
Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE...
Technical Data Model JW-100-GR Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power...
Technical Data Model JW-200-GC Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D633*H2172 , single bottle: W600*D661*H2104 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating...
Technical Data Model JW-200-VMB, JW-100-VMB Specification 4S/6S/8S Special gas cabinet size W870*D340*H1680 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge PN2,1/4”MVCJ...
Technical Data Model JW-200-VMB-C,JW-100- VMB-C Physical dimension 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750 Can be specially customized according to user requirements Control cabinet power supply 24V, VMB...
Technical Data Model JW-200L-CDM,JW-1000L -CDM Special gas cabinet size W2200*D1500*H2000(do uble drums)/W2990*D2100*H 2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS...
Technical Data Model JW-300-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High...
Technical Data Model JW-300-CCB Physical dimension 2S: W856* D790* H1865 4S: W1050 * D790 * H1865, can be specially customized according to user requirements Control cabinet power supply 220VAC, 50HZ,...
Technical Data Model JW-300-GC Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D633*H2172, single bottle: W600*D661*H2104 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power...
Technical Data Model JW-300-GR Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power...
Technical Data Model JW-300-LDS Special gas cabinet size W1900*D800*H2100 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge PN2,1/4”MVCJ High pressure holding...
Technical Data Model JW-FTB-C Physical dimension FT-BOX: W700*D460*H246 Can be specially customized according to user requirements Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with...
Technical Data Model JW-TB-C Physical dimension T-BOX: W500*D460*H246, Can be specially customized according to user requirements Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with...
Ultra High Purity 316L Var Stainless Steel Compressed Gas Changeover Manifold Panel System For Integrated Gas Supply System Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification:...