ProSonix Corporation Datasheets for Inline Heaters
Inline heaters instantly heat fluids that are passed through the device. Upon exiting the heater, the fluids are consumed for their intended use and are not re-circulated.
Inline Heaters: Learn more
| Product Name | Notes |
|---|---|
| ProSonix® DSI Heating Solutions Angled Steam Injector for difficult to pump sludges & slurries Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1°F. Single or Multi-stage heating... | |
| High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control... | |
| Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally... | |
| The ProJet® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a... | |
| The ProJet® offers a compact, versatile and easy-to-install design for sanitary instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through... | |
| The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method... |