ProSonix Corporation Datasheets for Water Heaters

Water heaters are gas, oil or electric-fired devices used to heat water for residential and commercial use.
Water Heaters: Learn more

Product Name Notes
ProSonix® DSI Heating Solutions Angled Steam Injector for difficult to pump sludges & slurries Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1°F. Single or Multi-stage heating...
High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control...
ProJet® Tank mount jet sparger is well suited for hot water heating applications where on demand hot water is required for industrial & utility applications. The unique 2-stage self-modulating steam...
Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally...
The ProJet® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a...
The ProJet® offers a compact, versatile and easy-to-install design for sanitary instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through...
The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method...