ProSonix Corporation Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
ProSonix® DSI Heating Solutions Angled Steam Injector for difficult to pump sludges & slurries Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1°F. Single or Multi-stage heating...
A starch jet cooker is designed specifically for heating high solids slurries derived from starches, such as potato, wheat, tapioca, rice, and corn. Industrial starch cooking is an important chemical...
High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control...
In Starch cooking, proper agitation or “shear” is required to optimize the thermal effect of the steam on the starch particles. The OptiShear Jet Cooker is equipped with an adjustable...
ProJet® Tank mount jet sparger is well suited for hot water heating applications where on demand hot water is required for industrial & utility applications. The unique 2-stage self-modulating steam...
ProSonix® PSX-38 Lab Jet Cooker Direct Steam Injection heater is designed for Pilot Lab starch cooking applications. The ProSonixTM unique method of direct steam injection utilizes internal steam modulation via...
Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally...
The ProJet® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a...
The ProJet® offers a compact, versatile and easy-to-install design for sanitary instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through...
The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method...