ProSonix Corporation Datasheets for Steam Injection Heaters
Steam injection heaters inject steam into a system to maintain or raise temperature levels.
Steam Injection Heaters: Learn more
| Product Name | Notes |
|---|---|
| ProSonix® DSI Heating Solutions Angled Steam Injector for difficult to pump sludges & slurries Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1°F. Single or Multi-stage heating... | |
| A starch jet cooker is designed specifically for heating high solids slurries derived from starches, such as potato, wheat, tapioca, rice, and corn. Industrial starch cooking is an important chemical... | |
| High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control... | |
| In Starch cooking, proper agitation or “shear” is required to optimize the thermal effect of the steam on the starch particles. The OptiShear Jet Cooker is equipped with an adjustable... | |
| ProJet® Tank mount jet sparger is well suited for hot water heating applications where on demand hot water is required for industrial & utility applications. The unique 2-stage self-modulating steam... | |
| ProSonix® PSX-38 Lab Jet Cooker Direct Steam Injection heater is designed for Pilot Lab starch cooking applications. The ProSonixTM unique method of direct steam injection utilizes internal steam modulation via... | |
| Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally... | |
| The ProJet® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a... | |
| The ProJet® offers a compact, versatile and easy-to-install design for sanitary instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through... | |
| The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method... |