HSD S.p.A. Wood line Smart Motors From 0 - 70 Watt SM137 - H0102D137C4

Description
TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus CANopen Interface
Description
TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus CANopen Interface

Suppliers

Company
Product
Description
Supplier Links
Wood line Smart Motors From 0 - 70 Watt - SM137 - H0102D137C4 - HSD S.p.A.
Pesaro, Italy
Wood line Smart Motors From 0 - 70 Watt
SM137 - H0102D137C4
Wood line Smart Motors From 0 - 70 Watt SM137 - H0102D137C4
TECHNICAL SPECIFICATIONS Speed ratio 1:8 500 RPM W 68 S1 Fieldbus CANopen Interface

TECHNICAL SPECIFICATIONS

Speed ratio 1:8
500 RPM
W 68 S1
Fieldbus CANopen Interface

Supplier's Site

Technical Specifications

  HSD S.p.A.
Product Category Brushless Motors
Product Number SM137 - H0102D137C4
Product Name Wood line Smart Motors From 0 - 70 Watt
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1020N - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
 - PBL.2010005-3101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 5.0 VDC
Output Power 5.36E-4 HP
View Details
Frameless Torque Motor - QTL-210 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details