High-power motors with maximum torque
Continuous output from 133 W to 150 W
Outstanding ratio of torque to weight and size
Very high efficiency of up to 91 %
Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available
For dynamic start/stop operation
High-power motors with maximum torque
Continuous output from 133 W to 150 W
Outstanding ratio of torque to weight and size
Very high efficiency of up to 91 %
Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available
For dynamic start/stop operation
High-power motors with maximum torque
Continuous output from 133 W to 150 W
Outstanding ratio of torque to weight and size
Very high efficiency of up to 91 %
Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available
For dynamic start/stop operation
FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | |
---|---|---|---|
Product Category | Gearmotors | Gearmotors | Gearmotors |
Product Name | Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology | Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology | Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology |
Motor Type | Servomotor; Stepper Motor | Servomotor; Stepper Motor | Servomotor; Stepper Motor |
Commutation | Brushless | Brushless | Brushless |
DC Voltage Range | 12.0 VDC | 24.0 VDC | 48.0 VDC |
Torque Constant | 0.8354 in-oz/amp (5.9 mN-m/amp) | 1.67 in-oz/amp (11.8 mN-m/amp) | 3.34 in-oz/amp (23.6 mN-m/amp) |
Rotor Inertia | 1.30E-4 oz-in-sec² (9.20E-4 kg-cm²) | 1.30E-4 oz-in-sec² (9.20E-4 kg-cm²) | 1.30E-4 oz-in-sec² (9.21E-4 kg-cm²) |