Cost effective positioning drive without encoder
High power density
Very high acceleration
Extremely fast change of direction possible
Long-lasting
Wide operating temperature range
Full-, half- and micro-stepping operation possible
Extremely low rotor inertia
FAULHABER MICROMO | |
---|---|
Product Category | Stepper Motors (rotary) |
Product Name | Stepper Motors Series DM66200H Two phase, 200 steps per revolution |
Current per Phase | 1 amps |
Holding Torque | 82 In-oz (58 N-cm) |
Step Angle | 1.80 degrees |
Rotor Inertia | 51401 oz-in-sec² (362969 kg-cm²) |