Condor Electronics, Inc. Datasheets for Linear Power Supplies
Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 10W. Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 10W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 10W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 11W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 11W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 12W. Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 12W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 12W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 12W. Wall Plug-in Style. 240VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 14W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 14W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 15W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 18W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 1W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 20W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 24W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 2W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 2W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 3W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 3W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 4W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 4W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 5W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 5W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 5W. Wall Plug-in Style. 240VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 6W. Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 6W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 6W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 7W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 8W. Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 8W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| 9W. Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 9W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| 9W. Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| Desktop Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. | |
| Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. | |
| Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. |