Condor Electronics, Inc. Linear Transformers and Power Supplies DR-12V0-0A35-U12

Description
4W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
Description
4W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.

Suppliers

Company
Product
Description
Supplier Links
Linear Transformers and Power Supplies - DR-12V0-0A35-U12 - Condor Electronics, Inc.
San Jose, CA, USA
Linear Transformers and Power Supplies
DR-12V0-0A35-U12
Linear Transformers and Power Supplies DR-12V0-0A35-U12
4W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.

4W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.

Supplier's Site

Technical Specifications

  Condor Electronics, Inc.
Product Category Power Supplies
Product Number DR-12V0-0A35-U12
Product Name Linear Transformers and Power Supplies
Type AC / DC Adapter; Computer Power Supply
Technology Linear Power Supply
Form Factor Wall Mount
Applications Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
1U Switching Regulated Power Supplies, Benchtop -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details