Condor Electronics, Inc. Linear Transformers and Power Supplies A-18V0-0A1-U12

Description
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
Description
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.

Suppliers

Company
Product
Description
Supplier Links
Linear Transformers and Power Supplies - A-18V0-0A1-U12 - Condor Electronics, Inc.
San Jose, CA, USA
Linear Transformers and Power Supplies
A-18V0-0A1-U12
Linear Transformers and Power Supplies A-18V0-0A1-U12
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.

Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.

Supplier's Site

Technical Specifications

  Condor Electronics, Inc.
Product Category Power Supplies
Product Number A-18V0-0A1-U12
Product Name Linear Transformers and Power Supplies
Type AC Power Source; Computer Power Supply
Technology Linear Power Supply
Form Factor Wall Mount
Applications Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 152A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details