6W. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer.
| Condor Electronics, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | D-15V0-0A4-U12 |
| Product Name | Linear Transformers and Power Supplies |
| Type | AC / DC Adapter; Computer Power Supply |
| Technology | Linear Power Supply |
| Form Factor | Wall Mount |
| Applications | Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications |
| Operating Temperature | 0 to 40 C (32 to 104 F) |