Sensorex Corporation Datasheets for Oxidation Reduction Potential (ORP) Electrodes
Oxygen reduction potential (ORP) electrodes are analytical sensors for measuring oxidation-reduction potential (ORP).
Oxidation Reduction Potential (ORP) Electrodes: Learn more
| Product Name | Notes |
|---|---|
| Continuous online ORP monitoring in applications like metal finishing and chrome waste treatment wears down ORP sensors, leading to reference contamination. A differential ORP probe utilizes three electrodes instead of... | |
| In harsh laboratory or field conditions, where heat, moisture, or corrosive chemicals may damage equipment, ORP electrode durability is key. The ORP3000 is durable inside and out. All the functional... | |
| Moderately contaminated water, such as industrial source water or natural water resources, may contain chemicals and debris that damage ORP probe components. Continuous monitoring in these types of applications requires... | |
| Our S420 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Strantrol* W2T3067 or W2T3068. Extended sensor lifetime is achieved through a large electrolyte... | |
| Our S465 series of ORP sensors deliver reliable online ORP (REDOX) monitoring as a direct-fit replacement for Acu-Trol* 744000330 (AKORP-FB) platinum or 744000390 (AKORG-FB) gold ORP sensors. Extended sensor lifetime... | |
| Our SD7000 differential ORP sensor offers unsurpassed ORP measurement accuracy by minimizing reference junction fouling and eliminating ground loops. The SD7000 series delivers greater reliability and less required maintenance than... | |
| The ORP1000 is a durable and easy to use ORP sensor. Great for outdoor applications, such as monitoring swimming pool chlorine, this probe has built in protection for the ORP... | |
| This submersible ORP electrode is ideal for tanks, flumes and sewer lines. The self-cleaning, flat-surface design makes the S651CD-ORP resistant to coating, increasing time between maintenance cycles. Protective feet guard... | |
| When an ORP sensor is constantly measuring a wastewater treatment process, it will be exposed to chemicals, suspended solids, and other contaminants. These contaminants can cause fouling of the ORP... | |
| When measuring ORP in samples such as wastewaster that may contain proteins, heavy metals, or other contaminants, it is important to use a REDOX sensor designed to withstand unpredictable chemical... |