Sensorex Corporation Research Grade ORP Electrode ORP3000

Description
In harsh laboratory or field conditions, where heat, moisture, or corrosive chemicals may damage equipment, ORP electrode durability is key. The ORP3000 is durable inside and out. All the functional components – the ORP measurement surface, the meter connection, and the cable connection – are reinforced with protective elements. Durable Ultem® body construction provides extensive chemical compatibility and withstands temperatures up to 100°C. Durable Ultem® body Double junction reference protection Reinforced meter and cable connections Low maintenance sealed gel reference One year limited warranty
Description
In harsh laboratory or field conditions, where heat, moisture, or corrosive chemicals may damage equipment, ORP electrode durability is key. The ORP3000 is durable inside and out. All the functional components – the ORP measurement surface, the meter connection, and the cable connection – are reinforced with protective elements. Durable Ultem® body construction provides extensive chemical compatibility and withstands temperatures up to 100°C. Durable Ultem® body Double junction reference protection Reinforced meter and cable connections Low maintenance sealed gel reference One year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Research Grade ORP Electrode - ORP3000 - Sensorex Corporation
Garden Grove, CA, United States
Research Grade ORP Electrode
ORP3000
Research Grade ORP Electrode ORP3000
In harsh laboratory or field conditions, where heat, moisture, or corrosive chemicals may damage equipment, ORP electrode durability is key. The ORP3000 is durable inside and out. All the functional components – the ORP measurement surface, the meter connection, and the cable connection – are reinforced with protective elements. Durable Ultem® body construction provides extensive chemical compatibility and withstands temperatures up to 100°C. Durable Ultem® body Double junction reference protection Reinforced meter and cable connections Low maintenance sealed gel reference One year limited warranty

In harsh laboratory or field conditions, where heat, moisture, or corrosive chemicals may damage equipment, ORP electrode durability is key. The ORP3000 is durable inside and out. All the functional components – the ORP measurement surface, the meter connection, and the cable connection – are reinforced with protective elements. Durable Ultem® body construction provides extensive chemical compatibility and withstands temperatures up to 100°C.

  • Durable Ultem® body
  • Double junction reference protection
  • Reinforced meter and cable connections
  • Low maintenance sealed gel reference
  • One year limited warranty
Supplier's Site

Technical Specifications

  Sensorex Corporation
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number ORP3000
Product Name Research Grade ORP Electrode
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ORP Sensor POLILYTE Rx 120 - 238433 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
pH Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor; Measures pH
View Details
Submersible, Flat-Surface ORP Electrode - S651CD-ORP - Sensorex Corporation
Specs
Reference Solution Options Sealed
Junction Type Double Junction
Mounting Options In-Line (Insertion)
View Details
Specs
Reference Solution Options Refillable
Mounting Options In-Line (Insertion)
Body Material Glass; Epoxy or Polymer
View Details