Sensorex Corporation 5-Wire Differential Process ORP Sensor SD7000CD-ORP

Description
Our SD7000 differential ORP sensor offers unsurpassed ORP measurement accuracy by minimizing reference junction fouling and eliminating ground loops. The SD7000 series delivers greater reliability and less required maintenance than a conventional combination ORP sensor. Extended sensor lifetime can be achieved by replacing the sensor reference (salt bridge). Reliably measures ORP in environments with rapid temperature changes with built-in quick response automatic temperature compensation (ATC). Reliable measurement performance: True differential ORP measurement technology using solution ground Direct-fit Compatibility: Replacement sensor for several popular Hach® & Water Analytics® models Perfect for pressurized applications: Sealed, no maintenance reference design Built for difficult applications: Constructed of chemically-resistant Ryton Polyphenylene Sulfide (PPS) Two year limited warranty: We stand behind all our products with the Sensorex Guarantee
Description
Our SD7000 differential ORP sensor offers unsurpassed ORP measurement accuracy by minimizing reference junction fouling and eliminating ground loops. The SD7000 series delivers greater reliability and less required maintenance than a conventional combination ORP sensor. Extended sensor lifetime can be achieved by replacing the sensor reference (salt bridge). Reliably measures ORP in environments with rapid temperature changes with built-in quick response automatic temperature compensation (ATC). Reliable measurement performance: True differential ORP measurement technology using solution ground Direct-fit Compatibility: Replacement sensor for several popular Hach® & Water Analytics® models Perfect for pressurized applications: Sealed, no maintenance reference design Built for difficult applications: Constructed of chemically-resistant Ryton Polyphenylene Sulfide (PPS) Two year limited warranty: We stand behind all our products with the Sensorex Guarantee

Suppliers

Company
Product
Description
Supplier Links
5-Wire Differential Process ORP Sensor - SD7000CD-ORP - Sensorex Corporation
Garden Grove, CA, United States
5-Wire Differential Process ORP Sensor
SD7000CD-ORP
5-Wire Differential Process ORP Sensor SD7000CD-ORP
Our SD7000 differential ORP sensor offers unsurpassed ORP measurement accuracy by minimizing reference junction fouling and eliminating ground loops. The SD7000 series delivers greater reliability and less required maintenance than a conventional combination ORP sensor. Extended sensor lifetime can be achieved by replacing the sensor reference (salt bridge). Reliably measures ORP in environments with rapid temperature changes with built-in quick response automatic temperature compensation (ATC). Reliable measurement performance: True differential ORP measurement technology using solution ground Direct-fit Compatibility: Replacement sensor for several popular Hach® & Water Analytics® models Perfect for pressurized applications: Sealed, no maintenance reference design Built for difficult applications: Constructed of chemically-resistant Ryton Polyphenylene Sulfide (PPS) Two year limited warranty: We stand behind all our products with the Sensorex Guarantee

Our SD7000 differential ORP sensor offers unsurpassed ORP measurement accuracy by minimizing reference junction fouling and eliminating ground loops. The SD7000 series delivers greater reliability and less required maintenance than a conventional combination ORP sensor. Extended sensor lifetime can be achieved by replacing the sensor reference (salt bridge). Reliably measures ORP in environments with rapid temperature changes with built-in quick response automatic temperature compensation (ATC).

  • Reliable measurement performance: True differential ORP measurement technology using solution ground
  • Direct-fit Compatibility: Replacement sensor for several popular Hach® & Water Analytics® models
  • Perfect for pressurized applications: Sealed, no maintenance reference design
  • Built for difficult applications: Constructed of chemically-resistant Ryton Polyphenylene Sulfide (PPS)
  • Two year limited warranty: We stand behind all our products with the Sensorex Guarantee
Supplier's Site

Technical Specifications

  Sensorex Corporation
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number SD7000CD-ORP
Product Name 5-Wire Differential Process ORP Sensor
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

EasyFerm Plus ORP ARC 120 - 243050 - Hamilton Company
Specs
Mounting Options Hand Held or Portable
Body Material Glass
Length 4.72 inch (120 mm)
View Details
Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
Differential ORP Probe - SD7420CD-ORP - Sensorex Corporation
Specs
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
ORP Range -2000 to 2000 millivolts
View Details
Specs
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer (optional feature); Stainless Steel
View Details